Yageo USA Chip Resistor - Surface Mount RT1206DRD07140RL

Description
RES SMD 140 OHM 0.5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 140 OHM 0.5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206DRD07140RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD07140RLCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD07140RLCT-ND
RES SMD 140 OHM 0.5% 1/4W 1206

RES SMD 140 OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD07140RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD07140RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD07140RLDKR-ND
RES SMD 140 OHM 0.5% 1/4W 1206

RES SMD 140 OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD07140RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD07140RLTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD07140RLTR-ND
140 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

140 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 140 OHM 1/4W .5% SMD 1206 - RT1206DRD07140RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/4W .5% SMD 1206
RT1206DRD07140RL
RES 140 OHM 1/4W .5% SMD 1206 RT1206DRD07140RL
RES 140ohm 1/4W .5% SMD 1206

RES 140ohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD07140RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07140RL
Resistors - Chip Resistor - Surface Mount RT1206DRD07140RL
RES SMD 140 OHM 0.5% 1/4W 1206

RES SMD 140 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206DRD07140RLCT-ND RT1206DRD07140RL RT1206DRD07140RL
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details