Yageo USA RES 10.2 OHM 1/4W .5% SMD 1206 RT1206DRD0710R2L

Description
RES 10.2ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 10.2ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/4W .5% SMD 1206 - RT1206DRD0710R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/4W .5% SMD 1206
RT1206DRD0710R2L
RES 10.2 OHM 1/4W .5% SMD 1206 RT1206DRD0710R2L
RES 10.2ohm 1/4W .5% SMD 1206

RES 10.2ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0710R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0710R2L-ND
Chip Resistor - Surface Mount RT1206DRD0710R2L-ND
10.2 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10.2 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0710R2L RT1206DRD0710R2L-ND
Product Name RES 10.2 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details