Yageo USA Thin Film Resistors - SMD 1/4W 402 ohm .5% 15ppm RT1206DRC07402RL

Description
Thin Film Resistors - SMD 1/4W 402ohm .5% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 402ohm .5% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 402 ohm .5% 15ppm - RT1206DRC07402RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 402 ohm .5% 15ppm
RT1206DRC07402RL
Thin Film Resistors - SMD 1/4W 402 ohm .5% 15ppm RT1206DRC07402RL
Thin Film Resistors - SMD 1/4W 402ohm .5% 15ppm

Thin Film Resistors - SMD 1/4W 402ohm .5% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRC07402RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRC07402RL-ND
Chip Resistor - Surface Mount RT1206DRC07402RL-ND
402 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

402 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRC07402RL RT1206DRC07402RL-ND
Product Name Thin Film Resistors - SMD 1/4W 402 ohm .5% 15ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 402 ohms 402 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers