Yageo USA Thin Film Resistors - SMD 1/4W 1K ohm .5% 15ppm RT1206DRC071KL

Description
Thin Film Resistors - SMD 1/4W 1Kohm .5% 15ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/4W 1Kohm .5% 15ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 1K ohm .5% 15ppm - RT1206DRC071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 1K ohm .5% 15ppm
RT1206DRC071KL
Thin Film Resistors - SMD 1/4W 1K ohm .5% 15ppm RT1206DRC071KL
Thin Film Resistors - SMD 1/4W 1Kohm .5% 15ppm

Thin Film Resistors - SMD 1/4W 1Kohm .5% 15ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RT1206DRC071KL
Product Name Thin Film Resistors - SMD 1/4W 1K ohm .5% 15ppm
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details