Yageo USA RES 866 OHM 1/4W .25% SMD 1206 RT1206CRE07866RL

Description
RES 866ohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 866ohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/4W .25% SMD 1206 - RT1206CRE07866RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/4W .25% SMD 1206
RT1206CRE07866RL
RES 866 OHM 1/4W .25% SMD 1206 RT1206CRE07866RL
RES 866ohm 1/4W .25% SMD 1206

RES 866ohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE07866RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE07866RL-ND
Chip Resistor - Surface Mount RT1206CRE07866RL-ND
866 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

866 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE07866RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE07866RL
Chip Resistor - Surface Mount RT1206CRE07866RL
RES SMD 866 OHM 0.25% 1/4W 1206

RES SMD 866 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRE07866RL RT1206CRE07866RL-ND RT1206CRE07866RL
Product Name RES 866 OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details