Yageo USA RES 57.6K OHM 1/8W .25% SMD 1206 RT1206CRE0757K6L

Description
RES 57.6Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W .25% SMD 1206 - RT1206CRE0757K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W .25% SMD 1206
RT1206CRE0757K6L
RES 57.6K OHM 1/8W .25% SMD 1206 RT1206CRE0757K6L
RES 57.6Kohm 1/8W .25% SMD 1206

RES 57.6Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE0757K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE0757K6L-ND
Chip Resistor - Surface Mount RT1206CRE0757K6L-ND
57.6 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE0757K6L RT1206CRE0757K6L-ND
Product Name RES 57.6K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 57600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details