Yageo USA RES 16.9K OHM 1/8W .25% SMD 1206 RT1206CRE0716K9L

Description
RES 16.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 16.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/8W .25% SMD 1206 - RT1206CRE0716K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/8W .25% SMD 1206
RT1206CRE0716K9L
RES 16.9K OHM 1/8W .25% SMD 1206 RT1206CRE0716K9L
RES 16.9Kohm 1/8W .25% SMD 1206

RES 16.9Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE0716K9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE0716K9L-ND
Chip Resistor - Surface Mount RT1206CRE0716K9L-ND
16.9 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.9 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE0716K9L RT1206CRE0716K9L-ND
Product Name RES 16.9K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 16900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details