Yageo USA RES 4.30K OHM 1/8W .25% SMD 1206 RT1206CRD074K3L

Description
RES 4.30Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 4.30Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/8W .25% SMD 1206 - RT1206CRD074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/8W .25% SMD 1206
RT1206CRD074K3L
RES 4.30K OHM 1/8W .25% SMD 1206 RT1206CRD074K3L
RES 4.30Kohm 1/8W .25% SMD 1206

RES 4.30Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD074K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD074K3L-ND
Chip Resistor - Surface Mount RT1206CRD074K3L-ND
4.3 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.3 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD074K3L RT1206CRD074K3L-ND
Product Name RES 4.30K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details