Yageo USA RES 316 OHM 1/8W .25% SMD 1206 RT1206CRD07316RL

Description
RES 316ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 316ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W .25% SMD 1206 - RT1206CRD07316RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W .25% SMD 1206
RT1206CRD07316RL
RES 316 OHM 1/8W .25% SMD 1206 RT1206CRD07316RL
RES 316ohm 1/8W .25% SMD 1206

RES 316ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07316RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07316RL-ND
Chip Resistor - Surface Mount RT1206CRD07316RL-ND
316 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

316 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD07316RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD07316RL
Chip Resistor - Surface Mount RT1206CRD07316RL
RES SMD 316 OHM 0.25% 1/4W 1206

RES SMD 316 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD07316RL RT1206CRD07316RL-ND RT1206CRD07316RL
Product Name RES 316 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details