Yageo USA Chip Resistor - Surface Mount RT1206CRD0723K7L

Description
23.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206CRD0723K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0723K7L-ND
Chip Resistor - Surface Mount RT1206CRD0723K7L-ND
23.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

23.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 23.7K OHM 1/8W .25% SMD 1206 - RT1206CRD0723K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W .25% SMD 1206
RT1206CRD0723K7L
RES 23.7K OHM 1/8W .25% SMD 1206 RT1206CRD0723K7L
RES 23.7Kohm 1/8W .25% SMD 1206

RES 23.7Kohm 1/8W .25% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT1206CRD0723K7L-ND RT1206CRD0723K7L
Product Name Chip Resistor - Surface Mount RES 23.7K OHM 1/8W .25% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details