Yageo USA RES 1.10K OHM 1/4W .25% SMD 1206 RT1206CRD071K1L

Description
RES 1.10Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 1.10Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/4W .25% SMD 1206 - RT1206CRD071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/4W .25% SMD 1206
RT1206CRD071K1L
RES 1.10K OHM 1/4W .25% SMD 1206 RT1206CRD071K1L
RES 1.10Kohm 1/4W .25% SMD 1206

RES 1.10Kohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD071K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD071K1L-ND
Chip Resistor - Surface Mount RT1206CRD071K1L-ND
1.1 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.1 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD071K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD071K1L
Chip Resistor - Surface Mount RT1206CRD071K1L
RES SMD 1.1K OHM 0.25% 1/4W 1206

RES SMD 1.1K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD071K1L RT1206CRD071K1L-ND RT1206CRD071K1L
Product Name RES 1.10K OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1100 ohms 1100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers