Yageo USA RES 1.18K OHM 1/8W .25% SMD 1206 RT1206CRD071K18L

Description
RES 1.18Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W .25% SMD 1206 - RT1206CRD071K18L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W .25% SMD 1206
RT1206CRD071K18L
RES 1.18K OHM 1/8W .25% SMD 1206 RT1206CRD071K18L
RES 1.18Kohm 1/8W .25% SMD 1206

RES 1.18Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD071K18L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD071K18L-ND
Chip Resistor - Surface Mount RT1206CRD071K18L-ND
1.18 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.18 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors Yageo - 88AH7883 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Yageo
88AH7883
Resistors Yageo 88AH7883
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206CRD071K18L RT1206CRD071K18L-ND 88AH7883
Product Name RES 1.18K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Resistors Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1180 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details