Yageo USA RES 19.6K OHM 1/4W .25% SMD 1206 RT1206CRD0719K6L

Description
RES 19.6Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W .25% SMD 1206 - RT1206CRD0719K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W .25% SMD 1206
RT1206CRD0719K6L
RES 19.6K OHM 1/4W .25% SMD 1206 RT1206CRD0719K6L
RES 19.6Kohm 1/4W .25% SMD 1206

RES 19.6Kohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0719K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0719K6L-ND
Chip Resistor - Surface Mount RT1206CRD0719K6L-ND
19.6 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0719K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0719K6L
Chip Resistor - Surface Mount RT1206CRD0719K6L
RES SMD 19.6KOHM 0.25% 1/4W 1206

RES SMD 19.6KOHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD0719K6L RT1206CRD0719K6L-ND RT1206CRD0719K6L
Product Name RES 19.6K OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 19600 ohms 19600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details