Yageo USA RES 18.0K OHM 1/8W .25% SMD 1206 RT1206CRD0718KL

Description
RES 18.0Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 18.0Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/8W .25% SMD 1206 - RT1206CRD0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W .25% SMD 1206
RT1206CRD0718KL
RES 18.0K OHM 1/8W .25% SMD 1206 RT1206CRD0718KL
RES 18.0Kohm 1/8W .25% SMD 1206

RES 18.0Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0718KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0718KL-ND
Chip Resistor - Surface Mount RT1206CRD0718KL-ND
18 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRD0718KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRD0718KL
Chip Resistor - Surface Mount RT1206CRD0718KL
RES SMD 18K OHM 0.25% 1/4W 1206

RES SMD 18K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRD0718KL RT1206CRD0718KL-ND RT1206CRD0718KL
Product Name RES 18.0K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details