Yageo USA RES 127 OHM 1/8W .25% SMD 1206 RT1206CRD07127RL

Description
RES 127ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 127ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W .25% SMD 1206 - RT1206CRD07127RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W .25% SMD 1206
RT1206CRD07127RL
RES 127 OHM 1/8W .25% SMD 1206 RT1206CRD07127RL
RES 127ohm 1/8W .25% SMD 1206

RES 127ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07127RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07127RL-ND
Chip Resistor - Surface Mount RT1206CRD07127RL-ND
127 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

127 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07127RL RT1206CRD07127RL-ND
Product Name RES 127 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 127 ohms 127 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details