Yageo USA RES 97.6K OHM 1/4W .1% SMD 1206 RT1206BRE0797K6L

Description
RES 97.6Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W .1% SMD 1206 - RT1206BRE0797K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W .1% SMD 1206
RT1206BRE0797K6L
RES 97.6K OHM 1/4W .1% SMD 1206 RT1206BRE0797K6L
RES 97.6Kohm 1/4W .1% SMD 1206

RES 97.6Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0797K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0797K6L-ND
Chip Resistor - Surface Mount RT1206BRE0797K6L-ND
97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRE0797K6L RT1206BRE0797K6L-ND
Product Name RES 97.6K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details