Yageo USA RES 820K OHM 1/8W .1% SMD 1206 RT1206BRE07820KL

Description
RES 820Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 820Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/8W .1% SMD 1206 - RT1206BRE07820KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/8W .1% SMD 1206
RT1206BRE07820KL
RES 820K OHM 1/8W .1% SMD 1206 RT1206BRE07820KL
RES 820Kohm 1/8W .1% SMD 1206

RES 820Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07820KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07820KL-ND
Chip Resistor - Surface Mount RT1206BRE07820KL-ND
820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07820KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07820KL
Chip Resistor - Surface Mount RT1206BRE07820KL
RES SMD 820K OHM 0.1% 1/4W 1206

RES SMD 820K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07820KL RT1206BRE07820KL-ND RT1206BRE07820KL
Product Name RES 820K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data