Yageo USA RES 715 OHM 1/4W .1% SMD 1206 RT1206BRE07715RL

Description
RES 715ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 715ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W .1% SMD 1206 - RT1206BRE07715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W .1% SMD 1206
RT1206BRE07715RL
RES 715 OHM 1/4W .1% SMD 1206 RT1206BRE07715RL
RES 715ohm 1/4W .1% SMD 1206

RES 715ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07715RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07715RL-ND
Chip Resistor - Surface Mount RT1206BRE07715RL-ND
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRE07715RL RT1206BRE07715RL-ND
Product Name RES 715 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers