Yageo USA RES 51.0K OHM 1/4W .1% SMD 1206 RT1206BRE0751KL

Description
RES 51.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 51.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/4W .1% SMD 1206 - RT1206BRE0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/4W .1% SMD 1206
RT1206BRE0751KL
RES 51.0K OHM 1/4W .1% SMD 1206 RT1206BRE0751KL
RES 51.0Kohm 1/4W .1% SMD 1206

RES 51.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE0751KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE0751KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE0751KLTR-ND
51 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE0751KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE0751KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE0751KLCT-ND
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE0751KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE0751KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE0751KLDKR-ND
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0751KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0751KL
Chip Resistor - Surface Mount RT1206BRE0751KL
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2615
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2615
RES, 51K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0751KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0751KL
Chip Resistor - Surface Mount RT1206BRE0751KL
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRE0751KL 13-RT1206BRE0751KLTR-ND RT1206BRE0751KL 59AK2615 RT1206BRE0751KL
Product Name RES 51.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details