Yageo USA RES 36.0 OHM 1/8W .1% SMD 1206 RT1206BRE0736RL

Description
RES 36.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 36.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/8W .1% SMD 1206 - RT1206BRE0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/8W .1% SMD 1206
RT1206BRE0736RL
RES 36.0 OHM 1/8W .1% SMD 1206 RT1206BRE0736RL
RES 36.0ohm 1/8W .1% SMD 1206

RES 36.0ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0736RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0736RL-ND
Chip Resistor - Surface Mount RT1206BRE0736RL-ND
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0736RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0736RL
Chip Resistor - Surface Mount RT1206BRE0736RL
RES SMD 36 OHM 0.1% 1/4W 1206

RES SMD 36 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0736RL
Chip Resistor - Surface Mount RT1206BRE0736RL
RES SMD 36 OHM 0.1% 1/4W 1206

RES SMD 36 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRE0736RL RT1206BRE0736RL-ND RT1206BRE0736RL RT1206BRE0736RL
Product Name RES 36.0 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details