RES 25.5ohm 1/4W .1% SMD 1206
25.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 25.5 OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT1206BRE0725R5L | RT1206BRE0725R5L-ND | RT1206BRE0725R5L |
| Product Name | RES 25.5 OHM 1/4W .1% SMD 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 25.5 ohms | 25.5 ohms | 25.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |