Yageo USA RES 20.0K OHM 1/8W .1% SMD 1206 RT1206BRE0720KL

Description
RES 20.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 20.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/8W .1% SMD 1206 - RT1206BRE0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W .1% SMD 1206
RT1206BRE0720KL
RES 20.0K OHM 1/8W .1% SMD 1206 RT1206BRE0720KL
RES 20.0Kohm 1/8W .1% SMD 1206

RES 20.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0720KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0720KL-ND
Chip Resistor - Surface Mount RT1206BRE0720KL-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4067
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4067
RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8455
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8455
RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRE0720KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0720KL
Chip Resistor - Surface Mount RT1206BRE0720KL
RES SMD 20K OHM 0.1% 1/4W 1206

RES SMD 20K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRE0720KL RT1206BRE0720KL-ND 58AK4067 RT1206BRE0720KL
Product Name RES 20.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details