Yageo USA RES 1.50K OHM 1/8W .1% SMD 1206 RT1206BRE071K5L

Description
RES 1.50Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.50Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/8W .1% SMD 1206 - RT1206BRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/8W .1% SMD 1206
RT1206BRE071K5L
RES 1.50K OHM 1/8W .1% SMD 1206 RT1206BRE071K5L
RES 1.50Kohm 1/8W .1% SMD 1206

RES 1.50Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRE071K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K5LDKR-ND
RES SMD 1.5K OHM 0.1% 1/4W 1206

RES SMD 1.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K5LCT-ND
RES SMD 1.5K OHM 0.1% 1/4W 1206

RES SMD 1.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRE071K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRE071K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRE071K5LTR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE071K5L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE071K5L
Chip Resistor - Surface Mount RT1206BRE071K5L
RES SMD 1.5K OHM 0.1% 1/4W 1206

RES SMD 1.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE071K5L 13-RT1206BRE071K5LDKR-ND RT1206BRE071K5L
Product Name RES 1.50K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details