Yageo USA RES 196 OHM 1/4W .1% SMD 1206 RT1206BRE07196RL

Description
RES 196ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 196ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/4W .1% SMD 1206 - RT1206BRE07196RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W .1% SMD 1206
RT1206BRE07196RL
RES 196 OHM 1/4W .1% SMD 1206 RT1206BRE07196RL
RES 196ohm 1/4W .1% SMD 1206

RES 196ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE07196RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE07196RL-ND
Chip Resistor - Surface Mount RT1206BRE07196RL-ND
196 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

196 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE07196RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE07196RL
Chip Resistor - Surface Mount RT1206BRE07196RL
RES SMD 196 OHM 0.1% 1/4W 1206

RES SMD 196 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE07196RL RT1206BRE07196RL-ND RT1206BRE07196RL
Product Name RES 196 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details