Yageo USA Thin Film Resistors - SMD 1/4W 8.45K ohm .1% 25ppm RT1206BRD078K45L

Description
Thin Film Resistors - SMD 1/4W 8.45Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 8.45Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 8.45K ohm .1% 25ppm - RT1206BRD078K45L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 8.45K ohm .1% 25ppm
RT1206BRD078K45L
Thin Film Resistors - SMD 1/4W 8.45K ohm .1% 25ppm RT1206BRD078K45L
Thin Film Resistors - SMD 1/4W 8.45Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 8.45Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD078K45L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD078K45L-ND
Chip Resistor - Surface Mount RT1206BRD078K45L-ND
8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD078K45L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD078K45L
Chip Resistor - Surface Mount RT1206BRD078K45L
RES SMD 8.45K OHM 0.1% 1/4W 1206

RES SMD 8.45K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD078K45L RT1206BRD078K45L-ND RT1206BRD078K45L
Product Name Thin Film Resistors - SMD 1/4W 8.45K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details