Yageo USA Thin Film Resistors - SMD 1/4W 82.5K ohm .1% 25ppm RT1206BRD0782K5L

Description
Thin Film Resistors - SMD 1/4W 82.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 82.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 82.5K ohm .1% 25ppm - RT1206BRD0782K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 82.5K ohm .1% 25ppm
RT1206BRD0782K5L
Thin Film Resistors - SMD 1/4W 82.5K ohm .1% 25ppm RT1206BRD0782K5L
Thin Film Resistors - SMD 1/4W 82.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 82.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0782K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782K5LDKR-ND
RES SMD 82.5K OHM 0.1% 1/4W 1206

RES SMD 82.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0782K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782K5LCT-ND
RES SMD 82.5K OHM 0.1% 1/4W 1206

RES SMD 82.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0782K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782K5LTR-ND
82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0782K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0782K5L
Chip Resistor - Surface Mount RT1206BRD0782K5L
RES SMD 82.5K OHM 0.1% 1/4W 1206

RES SMD 82.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0782K5L 13-RT1206BRD0782K5LDKR-ND RT1206BRD0782K5L
Product Name Thin Film Resistors - SMD 1/4W 82.5K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 82500 ohms 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details