Yageo USA RES 7.87K OHM 1/4W .1% SMD 1206 RT1206BRD077K87L

Description
RES 7.87Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 7.87Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/4W .1% SMD 1206 - RT1206BRD077K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W .1% SMD 1206
RT1206BRD077K87L
RES 7.87K OHM 1/4W .1% SMD 1206 RT1206BRD077K87L
RES 7.87Kohm 1/4W .1% SMD 1206

RES 7.87Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD077K87L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD077K87L-ND
Chip Resistor - Surface Mount RT1206BRD077K87L-ND
7.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD077K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD077K87L
Chip Resistor - Surface Mount RT1206BRD077K87L
RES SMD 7.87K OHM 0.1% 1/4W 1206

RES SMD 7.87K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD077K87L RT1206BRD077K87L-ND RT1206BRD077K87L
Product Name RES 7.87K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details