Yageo USA Chip Resistor - Surface Mount RT1206BRD076K8L

Description
6.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD076K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD076K8L-ND
Chip Resistor - Surface Mount RT1206BRD076K8L-ND
6.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 6.80K OHM 1/4W .1% SMD 1206 - RT1206BRD076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/4W .1% SMD 1206
RT1206BRD076K8L
RES 6.80K OHM 1/4W .1% SMD 1206 RT1206BRD076K8L
RES 6.80Kohm 1/4W .1% SMD 1206

RES 6.80Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD076K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD076K8L
Chip Resistor - Surface Mount RT1206BRD076K8L
RES SMD 6.8K OHM 0.1% 1/4W 1206

RES SMD 6.8K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4723
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4723
RES, 6K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0565
Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0565
RES, 6K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD076K8L-ND RT1206BRD076K8L RT1206BRD076K8L 59AK4723
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 6K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data