Yageo USA YageoThin Film Resistors - SMD 1/4W 6.65K ohm .1% 25ppm RT1206BRD076K65L

Description
YageoThin Film Resistors - SMD 1/4W 6.65Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 6.65Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 6.65K ohm .1% 25ppm - RT1206BRD076K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 6.65K ohm .1% 25ppm
RT1206BRD076K65L
YageoThin Film Resistors - SMD 1/4W 6.65K ohm .1% 25ppm RT1206BRD076K65L
YageoThin Film Resistors - SMD 1/4W 6.65Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 6.65Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD076K65LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K65LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K65LCT-ND
RES SMD 6.65K OHM 0.1% 1/4W 1206

RES SMD 6.65K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD076K65LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K65LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K65LTR-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD076K65LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K65LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K65LDKR-ND
RES SMD 6.65K OHM 0.1% 1/4W 1206

RES SMD 6.65K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD076K65L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD076K65L
Chip Resistor - Surface Mount RT1206BRD076K65L
RES SMD 6.65K OHM 0.1% 1/4W 1206

RES SMD 6.65K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD076K65L 13-RT1206BRD076K65LCT-ND RT1206BRD076K65L
Product Name YageoThin Film Resistors - SMD 1/4W 6.65K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 6650 ohms 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2944FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details