Yageo USA Surface Mount Resistors RT1206BRD07680KL

Description
Yageo RT1206BRD07680KL
Request a Quote Datasheet
Description
Yageo RT1206BRD07680KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985735P
Surface Mount Resistors 1985735P
Yageo RT1206BRD07680KL

Yageo RT1206BRD07680KL

Supplier's Site
Surface Mount Resistors - 1985734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985734
Surface Mount Resistors 1985734
Yageo RT1206BRD07680KL

Yageo RT1206BRD07680KL

Supplier's Site
Surface Mount Resistors - 1985735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985735
Surface Mount Resistors 1985735
Yageo RT1206BRD07680KL

Yageo RT1206BRD07680KL

Supplier's Site
YageoThin Film Resistors - SMD 1/4W 680K ohm .1% 25ppm - RT1206BRD07680KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 680K ohm .1% 25ppm
RT1206BRD07680KL
YageoThin Film Resistors - SMD 1/4W 680K ohm .1% 25ppm RT1206BRD07680KL
YageoThin Film Resistors - SMD 1/4W 680Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 680Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2068TR-ND
Chip Resistor - Surface Mount YAG2068TR-ND
680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2068CT-ND
Chip Resistor - Surface Mount YAG2068CT-ND
680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2068DKR-ND
Chip Resistor - Surface Mount YAG2068DKR-ND
680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2613
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2613
RES, 680K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4725
Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4725
RES, 680K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07680KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07680KL
Chip Resistor - Surface Mount RT1206BRD07680KL
RES SMD 680K OHM 0.1% 1/4W 1206

RES SMD 680K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985735P 1985734 RT1206BRD07680KL YAG2068TR-ND 59AK2613 RT1206BRD07680KL
Product Name Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/4W 680K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 680K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms 680000 ohms 680000 ohms 680000 ohms 680000 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details