Yageo USA Chip Resistor - Surface Mount RT1206BRD07619KL

Description
619 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
619 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD07619KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07619KL-ND
Chip Resistor - Surface Mount RT1206BRD07619KL-ND
619 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

619 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 619K ohm .1% 25ppm - RT1206BRD07619KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 619K ohm .1% 25ppm
RT1206BRD07619KL
Thin Film Resistors - SMD 1/4W 619K ohm .1% 25ppm RT1206BRD07619KL
Thin Film Resistors - SMD 1/4W 619Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 619Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07619KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07619KL
Chip Resistor - Surface Mount RT1206BRD07619KL
RES SMD 619K OHM 0.1% 1/4W 1206

RES SMD 619K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07619KL-ND RT1206BRD07619KL RT1206BRD07619KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 619K ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details