Yageo USA RES 60.4K OHM 1/8W .1% SMD 1206 RT1206BRD0760K4L

Description
RES 60.4Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W .1% SMD 1206 - RT1206BRD0760K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W .1% SMD 1206
RT1206BRD0760K4L
RES 60.4K OHM 1/8W .1% SMD 1206 RT1206BRD0760K4L
RES 60.4Kohm 1/8W .1% SMD 1206

RES 60.4Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0760K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0760K4LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0760K4LCT-ND
RES SMD 60.4K OHM 0.1% 1/4W 1206

RES SMD 60.4K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0760K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0760K4LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0760K4LTR-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0760K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0760K4LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0760K4LDKR-ND
RES SMD 60.4K OHM 0.1% 1/4W 1206

RES SMD 60.4K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0760K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0760K4L
Chip Resistor - Surface Mount RT1206BRD0760K4L
RES SMD 60.4K OHM 0.1% 1/4W 1206

RES SMD 60.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0760K4L 13-RT1206BRD0760K4LCT-ND RT1206BRD0760K4L
Product Name RES 60.4K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 60400 ohms 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers