Yageo USA YageoThin Film Resistors - SMD 1/4W 57.6K ohm .1% 25ppm RT1206BRD0757K6L

Description
YageoThin Film Resistors - SMD 1/4W 57.6Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 57.6Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 57.6K ohm .1% 25ppm - RT1206BRD0757K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 57.6K ohm .1% 25ppm
RT1206BRD0757K6L
YageoThin Film Resistors - SMD 1/4W 57.6K ohm .1% 25ppm RT1206BRD0757K6L
YageoThin Film Resistors - SMD 1/4W 57.6Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 57.6Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0757K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0757K6L-ND
Chip Resistor - Surface Mount RT1206BRD0757K6L-ND
57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0757K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0757K6L
Chip Resistor - Surface Mount RT1206BRD0757K6L
RES SMD 57.6K OHM 0.1% 1/4W 1206

RES SMD 57.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0757K6L RT1206BRD0757K6L-ND RT1206BRD0757K6L
Product Name YageoThin Film Resistors - SMD 1/4W 57.6K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 57600 ohms 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details