Yageo USA Thin Film Resistors - SMD 1/4W 560K ohm .1% 25ppm RT1206BRD07560KL

Description
Thin Film Resistors - SMD 1/4W 560Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 560Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 560K ohm .1% 25ppm - RT1206BRD07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 560K ohm .1% 25ppm
RT1206BRD07560KL
Thin Film Resistors - SMD 1/4W 560K ohm .1% 25ppm RT1206BRD07560KL
Thin Film Resistors - SMD 1/4W 560Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 560Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2059TR-ND
Chip Resistor - Surface Mount YAG2059TR-ND
560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2059CT-ND
Chip Resistor - Surface Mount YAG2059CT-ND
560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2059DKR-ND
Chip Resistor - Surface Mount YAG2059DKR-ND
560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07560KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07560KL
Chip Resistor - Surface Mount RT1206BRD07560KL
RES SMD 560K OHM 0.1% 1/4W 1206

RES SMD 560K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6842
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6842
RES, 560K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4062
Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4062
RES, 560K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07560KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07560KL
Resistors - Chip Resistor - Surface Mount RT1206BRD07560KL
RES SMD 560K OHM 0.1% 1/4W 1206

RES SMD 560K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD07560KL YAG2059TR-ND RT1206BRD07560KL 59AK6842 RT1206BRD07560KL
Product Name Thin Film Resistors - SMD 1/4W 560K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 560000 ohms 560000 ohms 560000 ohms 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers