Yageo USA Chip Resistor - Surface Mount RT1206BRD07510RL

Description
RES SMD 510 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 510 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07510RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07510RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07510RLDKR-ND
RES SMD 510 OHM 0.1% 1/4W 1206

RES SMD 510 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07510RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07510RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07510RLCT-ND
RES SMD 510 OHM 0.1% 1/4W 1206

RES SMD 510 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07510RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07510RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07510RLTR-ND
510 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 510 ohm .1% 25ppm - RT1206BRD07510RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 510 ohm .1% 25ppm
RT1206BRD07510RL
Thin Film Resistors - SMD 1/4W 510 ohm .1% 25ppm RT1206BRD07510RL
Thin Film Resistors - SMD 1/4W 510ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 510ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07510RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07510RL
Chip Resistor - Surface Mount RT1206BRD07510RL
RES SMD 510 OHM 0.1% 1/4W 1206

RES SMD 510 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07510RLDKR-ND RT1206BRD07510RL RT1206BRD07510RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 510 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details