Yageo USA YageoThin Film Resistors - SMD 1/4W 49.9 ohm .1% 25ppm RT1206BRD0749R9L

Description
YageoThin Film Resistors - SMD 1/4W 49.9ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 49.9ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 49.9 ohm .1% 25ppm - RT1206BRD0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 49.9 ohm .1% 25ppm
RT1206BRD0749R9L
YageoThin Film Resistors - SMD 1/4W 49.9 ohm .1% 25ppm RT1206BRD0749R9L
YageoThin Film Resistors - SMD 1/4W 49.9ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 49.9ohm .1% 25ppm

Supplier's Site
SMD 0.25W 49.9ohm 200V Resistor - 52-RT1206BRD0749R9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 49.9ohm 200V Resistor
52-RT1206BRD0749R9L
SMD 0.25W 49.9ohm 200V Resistor 52-RT1206BRD0749R9L
Fixed Resistor, Thin Film, 0.25W, 49.9ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0749R9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 49.9ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0749R9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5080TR-ND
Chip Resistor - Surface Mount YAG5080TR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5080CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5080CT-ND
Chip Resistor - Surface Mount YAG5080CT-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5080DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5080DKR-ND
Chip Resistor - Surface Mount YAG5080DKR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRD0749R9L
892468-RT1206BRD0749R9L
Chip Resistor - Surface Mount - RT1206BRD0749R9L 892468-RT1206BRD0749R9L
Manufacturer: Yageo Win Source Part Number: 892468-RT1206BRD0749 R9L Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG5080TR, YAG5080CT, YAG5080DKR, RT1206BRD0749R9L-ND

Manufacturer: Yageo
Win Source Part Number: 892468-RT1206BRD0749R9L
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG5080TR, YAG5080CT, YAG5080DKR, RT1206BRD0749R9L-ND

Buy Now Datasheet
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6056
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6056
RES, 49R9, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 49R9, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4059
Res, 49R9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4059
RES, 49R9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0749R9L
Chip Resistor - Surface Mount RT1206BRD0749R9L
RES SMD 49.9 OHM 0.1% 1/4W 1206

RES SMD 49.9 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0749R9L 52-RT1206BRD0749R9L YAG5080TR-ND 892468-RT1206BRD0749R9L 46AK6056 58AK4059 RT1206BRD0749R9L
Product Name YageoThin Film Resistors - SMD 1/4W 49.9 ohm .1% 25ppm SMD 0.25W 49.9ohm 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT1206BRD0749R9L Res, 49R9, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 49R9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details