Yageo USA YageoThin Film Resistors - SMD 1/4W 47 ohm .1% 25ppm RT1206BRD0747RL

Description
YageoThin Film Resistors - SMD 1/4W 47ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 47ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 47 ohm .1% 25ppm - RT1206BRD0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 47 ohm .1% 25ppm
RT1206BRD0747RL
YageoThin Film Resistors - SMD 1/4W 47 ohm .1% 25ppm RT1206BRD0747RL
YageoThin Film Resistors - SMD 1/4W 47ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 47ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0747RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0747RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0747RLDKR-ND
RES SMD 47 OHM 0.1% 1/4W 1206

RES SMD 47 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0747RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0747RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0747RLTR-ND
47 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0747RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0747RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0747RLCT-ND
RES SMD 47 OHM 0.1% 1/4W 1206

RES SMD 47 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0560
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0560
RES, 47R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0561
Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0561
RES, 47R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0747RL
Chip Resistor - Surface Mount RT1206BRD0747RL
RES SMD 47 OHM 0.1% 1/4W 1206

RES SMD 47 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0747RL 13-RT1206BRD0747RLDKR-ND 59AK0560 RT1206BRD0747RL
Product Name YageoThin Film Resistors - SMD 1/4W 47 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 47R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data