Yageo USA RES 442 OHM 1/4W .1% SMD 1206 RT1206BRD07442RL

Description
RES 442ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 442ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/4W .1% SMD 1206 - RT1206BRD07442RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/4W .1% SMD 1206
RT1206BRD07442RL
RES 442 OHM 1/4W .1% SMD 1206 RT1206BRD07442RL
RES 442ohm 1/4W .1% SMD 1206

RES 442ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07442RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07442RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07442RLCT-ND
RES SMD 442 OHM 0.1% 1/4W 1206

RES SMD 442 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07442RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07442RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07442RLDKR-ND
RES SMD 442 OHM 0.1% 1/4W 1206

RES SMD 442 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07442RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07442RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07442RLTR-ND
442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07442RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07442RL
Chip Resistor - Surface Mount RT1206BRD07442RL
RES SMD 442 OHM 0.1% 1/4W 1206

RES SMD 442 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07442RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07442RL
Resistors - Chip Resistor - Surface Mount RT1206BRD07442RL
RES SMD 442 OHM 0.1% 1/4W 1206

RES SMD 442 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07442RL 13-RT1206BRD07442RLCT-ND RT1206BRD07442RL RT1206BRD07442RL
Product Name RES 442 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details