Yageo USA Thin Film Resistors - SMD 1/4W 40K ohm .1% 25ppm RT1206BRD0740KL

Description
Thin Film Resistors - SMD 1/4W 40Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 40Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 40K ohm .1% 25ppm - RT1206BRD0740KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 40K ohm .1% 25ppm
RT1206BRD0740KL
Thin Film Resistors - SMD 1/4W 40K ohm .1% 25ppm RT1206BRD0740KL
Thin Film Resistors - SMD 1/4W 40Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 40Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0740KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0740KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0740KLCT-ND
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0740KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0740KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0740KLDKR-ND
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0740KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0740KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0740KLTR-ND
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4590
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4590
RES, 40K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4591
Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4591
RES, 40K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD0740KL 13-RT1206BRD0740KLCT-ND 49AK4590
Product Name Thin Film Resistors - SMD 1/4W 40K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 40K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 40000 ohms 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details