Yageo USA Chip Resistor - Surface Mount RT1206BRD073KL

Description
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073KLDKR-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073KLTR-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD073KLCT-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 3.00K OHM 1/8W .1% SMD 1206 - RT1206BRD073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W .1% SMD 1206
RT1206BRD073KL
RES 3.00K OHM 1/8W .1% SMD 1206 RT1206BRD073KL
RES 3.00Kohm 1/8W .1% SMD 1206

RES 3.00Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073KL
Chip Resistor - Surface Mount RT1206BRD073KL
RES SMD 3K OHM 0.1% 1/4W 1206

RES SMD 3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6837
Res, 3K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6837
RES, 3K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6051
Res, 3K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6051
RES, 3K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 3K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206BRD073KLDKR-ND RT1206BRD073KL RT1206BRD073KL 59AK6837 46AK6051
Product Name Chip Resistor - Surface Mount RES 3.00K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 3K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details