Yageo USA RES 3.92K OHM 1/8W .1% SMD 1206 RT1206BRD073K92L

Description
RES 3.92Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W .1% SMD 1206 - RT1206BRD073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W .1% SMD 1206
RT1206BRD073K92L
RES 3.92K OHM 1/8W .1% SMD 1206 RT1206BRD073K92L
RES 3.92Kohm 1/8W .1% SMD 1206

RES 3.92Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5073TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5073TR-ND
Chip Resistor - Surface Mount YAG5073TR-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5073DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5073DKR-ND
Chip Resistor - Surface Mount YAG5073DKR-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5073CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5073CT-ND
Chip Resistor - Surface Mount YAG5073CT-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD073K92L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD073K92L
Resistors - Chip Resistor - Surface Mount RT1206BRD073K92L
RES SMD 3.92K OHM 0.1% 1/4W 1206

RES SMD 3.92K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6838
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6838
RES, 3K92, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8442
Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8442
RES, 3K92, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRD073K92L YAG5073TR-ND RT1206BRD073K92L 59AK6838
Product Name RES 3.92K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K92, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 3920 ohms 3920 ohms 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details