Yageo USA Chip Resistor - Surface Mount RT1206BRD073K4L

Description
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD073K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K4LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K4LTR-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K4LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K4LDKR-ND
RES SMD 3.4K OHM 0.1% 1/4W 1206

RES SMD 3.4K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K4LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K4LCT-ND
RES SMD 3.4K OHM 0.1% 1/4W 1206

RES SMD 3.4K OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 3.40K OHM 1/4W .1% SMD 1206 - RT1206BRD073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/4W .1% SMD 1206
RT1206BRD073K4L
RES 3.40K OHM 1/4W .1% SMD 1206 RT1206BRD073K4L
RES 3.40Kohm 1/4W .1% SMD 1206

RES 3.40Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD073K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073K4L
Chip Resistor - Surface Mount RT1206BRD073K4L
RES SMD 3.4K OHM 0.1% 1/4W 1206

RES SMD 3.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD073K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD073K4L
Resistors - Chip Resistor - Surface Mount RT1206BRD073K4L
RES SMD 3.4K OHM 0.1% 1/4W 1206

RES SMD 3.4K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT1206BRD073K4LTR-ND RT1206BRD073K4L RT1206BRD073K4L RT1206BRD073K4L
Product Name Chip Resistor - Surface Mount RES 3.40K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details