Yageo USA Chip Resistor - Surface Mount RT1206BRD073K16L

Description
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5068TR-ND
Chip Resistor - Surface Mount YAG5068TR-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5068CT-ND
Chip Resistor - Surface Mount YAG5068CT-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5068DKR-ND
Chip Resistor - Surface Mount YAG5068DKR-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 3.16K OHM 1/4W .1% SMD 1206 - RT1206BRD073K16L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/4W .1% SMD 1206
RT1206BRD073K16L
RES 3.16K OHM 1/4W .1% SMD 1206 RT1206BRD073K16L
RES 3.16Kohm 1/4W .1% SMD 1206

RES 3.16Kohm 1/4W .1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD073K16L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD073K16L
Resistors - Chip Resistor - Surface Mount RT1206BRD073K16L
RES SMD 3.16K OHM 0.1% 1/4W 1206

RES SMD 3.16K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD073K16L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073K16L
Chip Resistor - Surface Mount RT1206BRD073K16L
RES SMD 3.16K OHM 0.1% 1/4W 1206

RES SMD 3.16K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG5068TR-ND RT1206BRD073K16L RT1206BRD073K16L RT1206BRD073K16L
Product Name Chip Resistor - Surface Mount RES 3.16K OHM 1/4W .1% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details