Yageo USA RES 39.0 OHM 1/4W .1% SMD 1206 RT1206BRD0739RL

Description
RES 39.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 39.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/4W .1% SMD 1206 - RT1206BRD0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/4W .1% SMD 1206
RT1206BRD0739RL
RES 39.0 OHM 1/4W .1% SMD 1206 RT1206BRD0739RL
RES 39.0ohm 1/4W .1% SMD 1206

RES 39.0ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0739RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739RLTR-ND
39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0739RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739RLDKR-ND
39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0739RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739RLCT-ND
39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0739RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0739RL
Chip Resistor - Surface Mount RT1206BRD0739RL
RES SMD 39 OHM 0.1% 1/4W 1206

RES SMD 39 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8444
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8444
RES, 39R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0558
Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0558
RES, 39R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0739RL 13-RT1206BRD0739RLTR-ND RT1206BRD0739RL 58AK8444
Product Name RES 39.0 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details