Yageo USA Chip Resistor - Surface Mount RT1206BRD0739R2L

Description
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD0739R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0739R2L-ND
Chip Resistor - Surface Mount RT1206BRD0739R2L-ND
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 39.2 ohm .1% 25ppm - RT1206BRD0739R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 39.2 ohm .1% 25ppm
RT1206BRD0739R2L
YageoThin Film Resistors - SMD 1/4W 39.2 ohm .1% 25ppm RT1206BRD0739R2L
YageoThin Film Resistors - SMD 1/4W 39.2ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 39.2ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0739R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0739R2L
Chip Resistor - Surface Mount RT1206BRD0739R2L
RES SMD 39.2 OHM 0.1% 1/4W 1206

RES SMD 39.2 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0739R2L-ND RT1206BRD0739R2L RT1206BRD0739R2L
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 39.2 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers