Yageo USA RES 392K OHM 1/8W .1% SMD 1206 RT1206BRD07392KL

Description
RES 392Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 392Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/8W .1% SMD 1206 - RT1206BRD07392KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/8W .1% SMD 1206
RT1206BRD07392KL
RES 392K OHM 1/8W .1% SMD 1206 RT1206BRD07392KL
RES 392Kohm 1/8W .1% SMD 1206

RES 392Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07392KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07392KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07392KLDKR-ND
RES SMD 392K OHM 0.1% 1/4W 1206

RES SMD 392K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07392KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07392KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07392KLTR-ND
392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07392KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07392KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07392KLCT-ND
RES SMD 392K OHM 0.1% 1/4W 1206

RES SMD 392K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07392KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07392KL
Resistors - Chip Resistor - Surface Mount RT1206BRD07392KL
RES SMD 392K OHM 0.1% 1/4W 1206

RES SMD 392K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07392KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07392KL
Chip Resistor - Surface Mount RT1206BRD07392KL
RES SMD 392K OHM 0.1% 1/4W 1206

RES SMD 392K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07392KL 13-RT1206BRD07392KLDKR-ND RT1206BRD07392KL RT1206BRD07392KL
Product Name RES 392K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 392000 ohms 392000 ohms 392000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details