Yageo USA RES 36.0 OHM 1/4W .1% SMD 1206 RT1206BRD0736RL

Description
RES 36.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 36.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/4W .1% SMD 1206 - RT1206BRD0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/4W .1% SMD 1206
RT1206BRD0736RL
RES 36.0 OHM 1/4W .1% SMD 1206 RT1206BRD0736RL
RES 36.0ohm 1/4W .1% SMD 1206

RES 36.0ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0736RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0736RLCT-ND
RES SMD 36 OHM 0.1% 1/4W 1206

RES SMD 36 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0736RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0736RLTR-ND
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0736RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0736RLDKR-ND
RES SMD 36 OHM 0.1% 1/4W 1206

RES SMD 36 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0736RL
Chip Resistor - Surface Mount RT1206BRD0736RL
RES SMD 36 OHM 0.1% 1/4W 1206

RES SMD 36 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0736RL 13-RT1206BRD0736RLCT-ND RT1206BRD0736RL
Product Name RES 36.0 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details