Yageo USA RES 360 OHM 1/4W .1% SMD 1206 RT1206BRD07360RL

Description
RES 360ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 360ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/4W .1% SMD 1206 - RT1206BRD07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/4W .1% SMD 1206
RT1206BRD07360RL
RES 360 OHM 1/4W .1% SMD 1206 RT1206BRD07360RL
RES 360ohm 1/4W .1% SMD 1206

RES 360ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07360RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07360RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07360RLCT-ND
RES SMD 360 OHM 0.1% 1/4W 1206

RES SMD 360 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07360RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07360RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07360RLDKR-ND
RES SMD 360 OHM 0.1% 1/4W 1206

RES SMD 360 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07360RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07360RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07360RLTR-ND
360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRD07360RL 13-RT1206BRD07360RLCT-ND
Product Name RES 360 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details