Yageo USA Thin Film Resistors - SMD 1/4W 33 ohm .1% 25ppm RT1206BRD0733RL

Description
Thin Film Resistors - SMD 1/4W 33ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 33ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 33 ohm .1% 25ppm - RT1206BRD0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 33 ohm .1% 25ppm
RT1206BRD0733RL
Thin Film Resistors - SMD 1/4W 33 ohm .1% 25ppm RT1206BRD0733RL
Thin Film Resistors - SMD 1/4W 33ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 33ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0733RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0733RLCT-ND
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0733RLDKR-ND
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0733RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0733RLTR-ND
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0733RL
Chip Resistor - Surface Mount RT1206BRD0733RL
RES SMD 33 OHM 0.1% 1/4W 1206

RES SMD 33 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6466
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6466
RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2607
Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2607
RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0733RL 13-RT1206BRD0733RLCT-ND RT1206BRD0733RL 58AK6466
Product Name Thin Film Resistors - SMD 1/4W 33 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details