Yageo USA Surface Mount Resistors RT1206BRD07330KL

Description
Yageo RT1206BRD07330KL
Request a Quote Datasheet
Description
Yageo RT1206BRD07330KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985731P
Surface Mount Resistors 1985731P
Yageo RT1206BRD07330KL

Yageo RT1206BRD07330KL

Supplier's Site
Surface Mount Resistors - 1985731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985731
Surface Mount Resistors 1985731
Yageo RT1206BRD07330KL

Yageo RT1206BRD07330KL

Supplier's Site
Surface Mount Resistors - 1985730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985730
Surface Mount Resistors 1985730
Yageo RT1206BRD07330KL

Yageo RT1206BRD07330KL

Supplier's Site
RES 330K OHM 1/8W .1% SMD 1206 - RT1206BRD07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W .1% SMD 1206
RT1206BRD07330KL
RES 330K OHM 1/8W .1% SMD 1206 RT1206BRD07330KL
RES 330Kohm 1/8W .1% SMD 1206

RES 330Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5065TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5065TR-ND
Chip Resistor - Surface Mount YAG5065TR-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5065DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5065DKR-ND
Chip Resistor - Surface Mount YAG5065DKR-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5065CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5065CT-ND
Chip Resistor - Surface Mount YAG5065CT-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326228-RT1206BRD07330KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326228-RT1206BRD07330KL
Resistors - Chip Resistor - Surface Mount 1326228-RT1206BRD07330KL
Manufacturer: Yageo Win Source Part Number: 1326228-RT1206BRD073 30KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 330 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG5065DKR,YAG5065TR ,RT1206BRD07330KL-ND ,YAG5065CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326228-RT1206BRD07330KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG5065DKR,YAG5065TR,RT1206BRD07330KL-ND,YAG5065CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.25W 330000ohm 200V Resistor - 52-RT1206BRD07330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 330000ohm 200V Resistor
52-RT1206BRD07330KL
SMD 0.25W 330000ohm 200V Resistor 52-RT1206BRD07330KL
Fixed Resistor, Thin Film, 0.25W, 330000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07330KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 330000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 330000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07330KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 330000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07330KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 330000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 330000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 330K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6055
Res, 330K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6055
RES, 330K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 330K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 330K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4055
Res, 330K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4055
RES, 330K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07330KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07330KL
Chip Resistor - Surface Mount RT1206BRD07330KL
RES SMD 330K OHM 0.1% 1/4W 1206

RES SMD 330K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985731P 1985731 RT1206BRD07330KL YAG5065TR-ND 1326228-RT1206BRD07330KL 52-RT1206BRD07330KL 46AK6055 58AK4055 RT1206BRD07330KL
Product Name Surface Mount Resistors Surface Mount Resistors RES 330K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.25W 330000ohm 200V Resistor Res, 330K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 330K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Power Rating 0.2500 watts 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details